Cap Ceramic 10pF 200V C0G 1% Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C100F2GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C100F2GAC can be used for catalog matching and distributor lookup.
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10.0PF 200V ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CBR04C100F2GAC | 399-16328-2-ND | 399-16328-6-ND | 85AC6408 |
| Product Name | SMD 10pF 200V Capacitor | Ceramic Capacitors | Ceramic Capacitors | 10.0Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF |