KEMET Electronics Corporation Ceramic Capacitors CBR02C919D5GAC

Description
CAP CER 9.1PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 9.1PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C919D5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C919D5GACTR-ND
Ceramic Capacitors 399-CBR02C919D5GACTR-ND
CAP CER 9.1PF 50V C0G/NP0 0201

CAP CER 9.1PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C919D5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C919D5GAC
Capacitors - Ceramic Capacitors CBR02C919D5GAC
CAP CER 9.1PF 50V C0G/NP0 0201

CAP CER 9.1PF 50V C0G/NP0 0201

Supplier's Site
9.10Pf 50.0V Rohs Compliant Kemet - 85AC6366 - Newark, An Avnet Company
Chicago, IL, United States
9.10Pf 50.0V Rohs Compliant Kemet
85AC6366
9.10Pf 50.0V Rohs Compliant Kemet 85AC6366
9.10PF 50.0V ROHS COMPLIANT: YES

9.10PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C919D5GACTR-ND CBR02C919D5GAC 85AC6366
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 9.10Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details