KEMET Electronics Corporation Ceramic Capacitors CBR02C909D9GAC

Description
9pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C909D9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C909D9GAC-ND
Ceramic Capacitors CBR02C909D9GAC-ND
9pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
9.00Pf 6.3V Rohs Compliant Kemet - 85AC6361 - Newark, An Avnet Company
Chicago, IL, United States
9.00Pf 6.3V Rohs Compliant Kemet
85AC6361
9.00Pf 6.3V Rohs Compliant Kemet 85AC6361
9.00PF 6.3V ROHS COMPLIANT: YES

9.00PF 6.3V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C909D9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C909D9GAC
Capacitors - Ceramic Capacitors CBR02C909D9GAC
CAP CER 9PF 6.3V C0G/NP0 0201

CAP CER 9PF 6.3V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C909D9GAC-ND 85AC6361 CBR02C909D9GAC
Product Name Ceramic Capacitors 9.00Pf 6.3V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details