KEMET Electronics Corporation Ceramic Capacitors CBR02C839C5GAC

Description
CAP CER 8.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 8.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C839C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C839C5GACTR-ND
Ceramic Capacitors 399-CBR02C839C5GACTR-ND
CAP CER 8.3PF 50V C0G/NP0 0201

CAP CER 8.3PF 50V C0G/NP0 0201

Buy Now Datasheet
8.30Pf 50.0V Rohs Compliant Kemet - 85AC6309 - Newark, An Avnet Company
Chicago, IL, United States
8.30Pf 50.0V Rohs Compliant Kemet
85AC6309
8.30Pf 50.0V Rohs Compliant Kemet 85AC6309
8.30PF 50.0V ROHS COMPLIANT: YES

8.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C839C5GACTR-ND 85AC6309
Product Name Ceramic Capacitors 8.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details