KEMET Electronics Corporation Ceramic Capacitors CBR02C829C8GAC

Description
8.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C829C8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C829C8GAC-ND
Ceramic Capacitors CBR02C829C8GAC-ND
8.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
8.20Pf 10.0V Rohs Compliant Kemet - 85AC6302 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 10.0V Rohs Compliant Kemet
85AC6302
8.20Pf 10.0V Rohs Compliant Kemet 85AC6302
8.20PF 10.0V ROHS COMPLIANT: YES

8.20PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C829C8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C829C8GAC
Capacitors - Ceramic Capacitors CBR02C829C8GAC
CAP CER 8.2PF 10V C0G/NP0 0201

CAP CER 8.2PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C829C8GAC-ND 85AC6302 CBR02C829C8GAC
Product Name Ceramic Capacitors 8.20Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details