KEMET Electronics Corporation Ceramic Capacitors CBR02C809D9GAC

Description
8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C809D9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C809D9GAC-ND
Ceramic Capacitors CBR02C809D9GAC-ND
8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C809D9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C809D9GAC
Capacitors - Ceramic Capacitors CBR02C809D9GAC
CAP CER 8PF 6.3V C0G/NP0 0201

CAP CER 8PF 6.3V C0G/NP0 0201

Supplier's Site
8.00Pf 6.3V Rohs Compliant Kemet - 85AC6292 - Newark, An Avnet Company
Chicago, IL, United States
8.00Pf 6.3V Rohs Compliant Kemet
85AC6292
8.00Pf 6.3V Rohs Compliant Kemet 85AC6292
8.00PF 6.3V ROHS COMPLIANT: YES

8.00PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C809D9GAC-ND CBR02C809D9GAC 85AC6292
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 8.00Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers