KEMET Electronics Corporation Ceramic Capacitors CBR02C809B3GAC

Description
8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8618-1-ND
Ceramic Capacitors 399-8618-1-ND
8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8618-2-ND
Ceramic Capacitors 399-8618-2-ND
8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8618-6-ND
Ceramic Capacitors 399-8618-6-ND
8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 8pF 25V 0.1pF Capacitor
60-CBR02C809B3GAC
SMD 8pF 25V 0.1pF Capacitor 60-CBR02C809B3GAC
Cap Ceramic 8pF 25V C0G 0.1pF Pad SMD 0201 125°C Low ESR Medical T/R Product overview: CBR02C809B3GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR02C809B3GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 8pF 25V C0G 0.1pF Pad SMD 0201 125°C Low ESR Medical T/R Product overview: CBR02C809B3GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR02C809B3GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 8Pf, 25V, 0201; Capacitance Kemet - 67AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 25V, 0201; Capacitance Kemet
67AC7525
Cap, 8Pf, 25V, 0201; Capacitance Kemet 67AC7525
CAP, 8PF, 25V, 0201; Capacitance:8pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 8PF, 25V, 0201; Capacitance:8pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR02C809B3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C809B3GAC
Ceramic Capacitors CBR02C809B3GAC
CAP CER 8PF 25V C0G/NP0 0201

CAP CER 8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8618-1-ND 399-8618-6-ND 60-CBR02C809B3GAC 67AC7525 CBR02C809B3GAC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 8pF 25V 0.1pF Capacitor Cap, 8Pf, 25V, 0201; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers