KEMET Electronics Corporation Ceramic Capacitors CBR02C789C3GAC

Description
CAP CER 7.8PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 7.8PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C789C3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C789C3GACTR-ND
Ceramic Capacitors 399-CBR02C789C3GACTR-ND
CAP CER 7.8PF 25V C0G/NP0 0201

CAP CER 7.8PF 25V C0G/NP0 0201

Buy Now Datasheet
7.80Pf 25.0V Rohs Compliant Kemet - 85AC6264 - Newark, An Avnet Company
Chicago, IL, United States
7.80Pf 25.0V Rohs Compliant Kemet
85AC6264
7.80Pf 25.0V Rohs Compliant Kemet 85AC6264
7.80PF 25.0V ROHS COMPLIANT: YES

7.80PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C789C3GACTR-ND 85AC6264
Product Name Ceramic Capacitors 7.80Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers