CAP CER 7.7PF 25V C0G/NP0 0201
7.70PF 25.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CBR02C779C3GACTR-ND | 85AC6259 |
| Product Name | Ceramic Capacitors | 7.70Pf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts |