KEMET Electronics Corporation Ceramic Capacitors CBR02C739D5GAC

Description
CAP CER 7.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 7.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C739D5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C739D5GACTR-ND
Ceramic Capacitors 399-CBR02C739D5GACTR-ND
CAP CER 7.3PF 50V C0G/NP0 0201

CAP CER 7.3PF 50V C0G/NP0 0201

Buy Now Datasheet
7.30Pf 50.0V Rohs Compliant Kemet - 85AC6242 - Newark, An Avnet Company
Chicago, IL, United States
7.30Pf 50.0V Rohs Compliant Kemet
85AC6242
7.30Pf 50.0V Rohs Compliant Kemet 85AC6242
7.30PF 50.0V ROHS COMPLIANT: YES

7.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C739D5GACTR-ND 85AC6242
Product Name Ceramic Capacitors 7.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details