KEMET Electronics Corporation Ceramic Capacitors CBR02C739B3GAC

Description
CAP CER 7.3PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 7.3PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C739B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C739B3GACTR-ND
Ceramic Capacitors 399-CBR02C739B3GACTR-ND
CAP CER 7.3PF 25V C0G/NP0 0201

CAP CER 7.3PF 25V C0G/NP0 0201

Buy Now Datasheet
7.30Pf 25.0V Rohs Compliant Kemet - 85AC6238 - Newark, An Avnet Company
Chicago, IL, United States
7.30Pf 25.0V Rohs Compliant Kemet
85AC6238
7.30Pf 25.0V Rohs Compliant Kemet 85AC6238
7.30PF 25.0V ROHS COMPLIANT: YES

7.30PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C739B3GACTR-ND 85AC6238
Product Name Ceramic Capacitors 7.30Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers