KEMET Electronics Corporation Ceramic Capacitors CBR02C699D3GAC

Description
CAP CER 6.9PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6.9PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C699D3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C699D3GACTR-ND
Ceramic Capacitors 399-CBR02C699D3GACTR-ND
CAP CER 6.9PF 25V C0G/NP0 0201

CAP CER 6.9PF 25V C0G/NP0 0201

Buy Now Datasheet
6.90Pf 25.0V Rohs Compliant Kemet - 85AC6206 - Newark, An Avnet Company
Chicago, IL, United States
6.90Pf 25.0V Rohs Compliant Kemet
85AC6206
6.90Pf 25.0V Rohs Compliant Kemet 85AC6206
6.90PF 25.0V ROHS COMPLIANT: YES

6.90PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C699D3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C699D3GAC
Capacitors - Ceramic Capacitors CBR02C699D3GAC
CAP CER 6.9PF 25V C0G/NP0 0201

CAP CER 6.9PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C699D3GACTR-ND 85AC6206 CBR02C699D3GAC
Product Name Ceramic Capacitors 6.90Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details