6.8pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
6.80PF 10.0V ROHS COMPLIANT: YES
CAP CER 6.8PF 10V C0G/NP0 0201
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CBR02C689C8GAC-ND | 85AC6197 | CBR02C689C8GAC |
| Product Name | Ceramic Capacitors | 6.80Pf 10.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 10 volts | 10 volts |