KEMET Electronics Corporation Ceramic Capacitors CBR02C689B8GAC

Description
6.8pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C689B8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C689B8GAC-ND
Ceramic Capacitors CBR02C689B8GAC-ND
6.8pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C689B8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C689B8GAC
Capacitors - Ceramic Capacitors CBR02C689B8GAC
CAP CER 6.8PF 10V C0G/NP0 0201

CAP CER 6.8PF 10V C0G/NP0 0201

Supplier's Site
6.80Pf 10.0V Rohs Compliant Kemet - 85AC6193 - Newark, An Avnet Company
Chicago, IL, United States
6.80Pf 10.0V Rohs Compliant Kemet
85AC6193
6.80Pf 10.0V Rohs Compliant Kemet 85AC6193
6.80PF 10.0V ROHS COMPLIANT: YES

6.80PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C689B8GAC-ND CBR02C689B8GAC 85AC6193
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 6.80Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers