KEMET Electronics Corporation Ceramic Capacitors CBR02C619B3GAC

Description
CAP CER 6.1PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6.1PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C619B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C619B3GACTR-ND
Ceramic Capacitors 399-CBR02C619B3GACTR-ND
CAP CER 6.1PF 25V C0G/NP0 0201

CAP CER 6.1PF 25V C0G/NP0 0201

Buy Now Datasheet
6.10Pf 25.0V Rohs Compliant Kemet - 85AC6158 - Newark, An Avnet Company
Chicago, IL, United States
6.10Pf 25.0V Rohs Compliant Kemet
85AC6158
6.10Pf 25.0V Rohs Compliant Kemet 85AC6158
6.10PF 25.0V ROHS COMPLIANT: YES

6.10PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C619B3GACTR-ND 85AC6158
Product Name Ceramic Capacitors 6.10Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers