KEMET Electronics Corporation Ceramic Capacitors CBR02C609B8GAC

Description
6pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C609B8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C609B8GAC-ND
Ceramic Capacitors CBR02C609B8GAC-ND
6pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
6.00Pf 10.0V Rohs Compliant Kemet - 85AC6148 - Newark, An Avnet Company
Chicago, IL, United States
6.00Pf 10.0V Rohs Compliant Kemet
85AC6148
6.00Pf 10.0V Rohs Compliant Kemet 85AC6148
6.00PF 10.0V ROHS COMPLIANT: YES

6.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C609B8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C609B8GAC
Capacitors - Ceramic Capacitors CBR02C609B8GAC
CAP CER 6PF 10V C0G/NP0 0201

CAP CER 6PF 10V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CBR02C609B8GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C609B8GAC
Ceramic Capacitors CBR02C609B8GAC
CAP CER 6PF 10V NP0 0201

CAP CER 6PF 10V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C609B8GAC-ND 85AC6148 CBR02C609B8GAC CBR02C609B8GAC
Product Name Ceramic Capacitors 6.00Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers