KEMET Electronics Corporation Ceramic Capacitors CBR02C608C3GAC

Description
0.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C608C3GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C608C3GAC-ND
Ceramic Capacitors CBR02C608C3GAC-ND
0.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
.600Pf 25.0V Rohs Compliant Kemet - 85AC6143 - Newark, An Avnet Company
Chicago, IL, United States
.600Pf 25.0V Rohs Compliant Kemet
85AC6143
.600Pf 25.0V Rohs Compliant Kemet 85AC6143
.600PF 25.0V ROHS COMPLIANT: YES

.600PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C608C3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C608C3GAC
Capacitors - Ceramic Capacitors CBR02C608C3GAC
CAP CER 0.6PF 25V C0G/NP0 0201

CAP CER 0.6PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C608C3GAC-ND 85AC6143 CBR02C608C3GAC
Product Name Ceramic Capacitors .600Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details