KEMET Electronics Corporation Ceramic Capacitors CBR02C599B5GAC

Description
CAP CER 5.9PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 5.9PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C599B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C599B5GACTR-ND
Ceramic Capacitors 399-CBR02C599B5GACTR-ND
CAP CER 5.9PF 50V C0G/NP0 0201

CAP CER 5.9PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C599B5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C599B5GACCT-ND
Ceramic Capacitors 399-CBR02C599B5GACCT-ND
CAP CER 5.9PF 50V C0G/NP0 0201

CAP CER 5.9PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C599B5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C599B5GACDKR-ND
Ceramic Capacitors 399-CBR02C599B5GACDKR-ND
CAP CER 5.9PF 50V C0G/NP0 0201

CAP CER 5.9PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 5.9Pf, 50V, 0201; Capacitance Kemet - 43AC8748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.9Pf, 50V, 0201; Capacitance Kemet
43AC8748
Cap, 5.9Pf, 50V, 0201; Capacitance Kemet 43AC8748
CAP, 5.9PF, 50V, 0201; Capacitance:5.9pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 5.9PF, 50V, 0201; Capacitance:5.9pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C599B5GACTR-ND 399-CBR02C599B5GACDKR-ND 43AC8748
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.9Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details