KEMET Electronics Corporation Ceramic Capacitors CBR02C569C9GAC

Description
5.6pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C569C9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C569C9GAC-ND
Ceramic Capacitors CBR02C569C9GAC-ND
5.6pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C569C9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C569C9GAC
Capacitors - Ceramic Capacitors CBR02C569C9GAC
CAP CER 5.6PF 6.3V C0G/NP0 0201

CAP CER 5.6PF 6.3V C0G/NP0 0201

Supplier's Site
5.60Pf 6.3V Rohs Compliant Kemet - 85AC6117 - Newark, An Avnet Company
Chicago, IL, United States
5.60Pf 6.3V Rohs Compliant Kemet
85AC6117
5.60Pf 6.3V Rohs Compliant Kemet 85AC6117
5.60PF 6.3V ROHS COMPLIANT: YES

5.60PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C569C9GAC-ND CBR02C569C9GAC 85AC6117
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 5.60Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX220K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers