KEMET Electronics Corporation Ceramic Capacitors CBR02C559B5GAC

Description
CAP CER 5.5PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 5.5PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C559B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C559B5GACTR-ND
Ceramic Capacitors 399-CBR02C559B5GACTR-ND
CAP CER 5.5PF 50V C0G/NP0 0201

CAP CER 5.5PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 5.5Pf, 50V, 0201; Capacitance Kemet - 43AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.5Pf, 50V, 0201; Capacitance Kemet
43AC8744
Cap, 5.5Pf, 50V, 0201; Capacitance Kemet 43AC8744
CAP, 5.5PF, 50V, 0201; Capacitance:5.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 5.5PF, 50V, 0201; Capacitance:5.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C559B5GACTR-ND 43AC8744
Product Name Ceramic Capacitors Cap, 5.5Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details