KEMET Electronics Corporation Ceramic Capacitors CBR02C509B8GAC

Description
5pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C509B8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C509B8GAC-ND
Ceramic Capacitors CBR02C509B8GAC-ND
5pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
5.00Pf 10.0V Rohs Compliant Kemet - 85AC6082 - Newark, An Avnet Company
Chicago, IL, United States
5.00Pf 10.0V Rohs Compliant Kemet
85AC6082
5.00Pf 10.0V Rohs Compliant Kemet 85AC6082
5.00PF 10.0V ROHS COMPLIANT: YES

5.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR02C509B8GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C509B8GAC
Ceramic Capacitors CBR02C509B8GAC
CAP CER 5PF 10V NP0 0201

CAP CER 5PF 10V NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C509B8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C509B8GAC
Capacitors - Ceramic Capacitors CBR02C509B8GAC
CAP CER 5PF 10V C0G/NP0 0201

CAP CER 5PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C509B8GAC-ND 85AC6082 CBR02C509B8GAC CBR02C509B8GAC
Product Name Ceramic Capacitors 5.00Pf 10.0V Rohs Compliant Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details