KEMET Electronics Corporation Ceramic Capacitors CBR02C489B5GAC

Description
CAP CER 4.8PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.8PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C489B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C489B5GACTR-ND
Ceramic Capacitors 399-CBR02C489B5GACTR-ND
CAP CER 4.8PF 50V C0G/NP0 0201

CAP CER 4.8PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C489B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C489B5GAC
Capacitors - Ceramic Capacitors CBR02C489B5GAC
CAP CER 4.8PF 50V C0G/NP0 0201

CAP CER 4.8PF 50V C0G/NP0 0201

Supplier's Site
Cap, 4.8Pf, 50V, 0201; Capacitance Kemet - 43AC8736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.8Pf, 50V, 0201; Capacitance Kemet
43AC8736
Cap, 4.8Pf, 50V, 0201; Capacitance Kemet 43AC8736
CAP, 4.8PF, 50V, 0201; Capacitance:4.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 4.8PF, 50V, 0201; Capacitance:4.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C489B5GACTR-ND CBR02C489B5GAC 43AC8736
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4.8Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details