KEMET Electronics Corporation Ceramic Capacitors CBR02C479C9GAC

Description
4.7pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C479C9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C479C9GAC-ND
Ceramic Capacitors CBR02C479C9GAC-ND
4.7pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4.7pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C479C9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C479C9GAC
Capacitors - Ceramic Capacitors CBR02C479C9GAC
CAP CER 4.7PF 6.3V C0G/NP0 0201

CAP CER 4.7PF 6.3V C0G/NP0 0201

Supplier's Site
4.70Pf 6.3V Rohs Compliant Kemet - 85AC6057 - Newark, An Avnet Company
Chicago, IL, United States
4.70Pf 6.3V Rohs Compliant Kemet
85AC6057
4.70Pf 6.3V Rohs Compliant Kemet 85AC6057
4.70PF 6.3V ROHS COMPLIANT: YES

4.70PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C479C9GAC-ND CBR02C479C9GAC 85AC6057
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.70Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details