CAP CER 4.4PF 50V C0G/NP0 0201
CAP CER 4.4PF 50V C0G/NP0 0201
4.40PF 50.0V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR02C449C5GACTR-ND | CBR02C449C5GAC | 85AC6037 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 4.40Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts |