KEMET Electronics Corporation Ceramic Capacitors CBR02C429C3GAC

Description
CAP CER 4.2PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.2PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C429C3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C429C3GACTR-ND
Ceramic Capacitors 399-CBR02C429C3GACTR-ND
CAP CER 4.2PF 25V C0G/NP0 0201

CAP CER 4.2PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C429C3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C429C3GAC
Capacitors - Ceramic Capacitors CBR02C429C3GAC
CAP CER 4.2PF 25V C0G/NP0 0201

CAP CER 4.2PF 25V C0G/NP0 0201

Supplier's Site
4.20Pf 25.0V Rohs Compliant Kemet - 85AC6026 - Newark, An Avnet Company
Chicago, IL, United States
4.20Pf 25.0V Rohs Compliant Kemet
85AC6026
4.20Pf 25.0V Rohs Compliant Kemet 85AC6026
4.20PF 25.0V ROHS COMPLIANT: YES

4.20PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C429C3GACTR-ND CBR02C429C3GAC 85AC6026
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.20Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details