KEMET Electronics Corporation Ceramic Capacitors CBR02C429A5GAC

Description
CAP CER 4.2PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4.2PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C429A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C429A5GACTR-ND
Ceramic Capacitors 399-CBR02C429A5GACTR-ND
CAP CER 4.2PF 50V C0G/NP0 0201

CAP CER 4.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C429A5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C429A5GAC
Capacitors - Ceramic Capacitors CBR02C429A5GAC
CAP CER 4.2PF 50V C0G/NP0 0201

CAP CER 4.2PF 50V C0G/NP0 0201

Supplier's Site
4.20Pf 50.0V Rohs Compliant Kemet - 85AC6024 - Newark, An Avnet Company
Chicago, IL, United States
4.20Pf 50.0V Rohs Compliant Kemet
85AC6024
4.20Pf 50.0V Rohs Compliant Kemet 85AC6024
4.20PF 50.0V ROHS COMPLIANT: YES

4.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C429A5GACTR-ND CBR02C429A5GAC 85AC6024
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.20Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers