KEMET Electronics Corporation Ceramic Capacitors CBR02C399C8GAC

Description
3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C399C8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C399C8GAC-ND
Ceramic Capacitors CBR02C399C8GAC-ND
3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C399C8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C399C8GAC
Capacitors - Ceramic Capacitors CBR02C399C8GAC
CAP CER 3.9PF 10V C0G/NP0 0201

CAP CER 3.9PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CBR02C399C8GAC-ND CBR02C399C8GAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details