KEMET Electronics Corporation Ceramic Capacitors CBR02C379A5GAC

Description
CAP CER 3.7PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.7PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C379A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C379A5GACTR-ND
Ceramic Capacitors 399-CBR02C379A5GACTR-ND
CAP CER 3.7PF 50V C0G/NP0 0201

CAP CER 3.7PF 50V C0G/NP0 0201

Buy Now Datasheet
3.70Pf 50.0V Rohs Compliant Kemet - 85AC5982 - Newark, An Avnet Company
Chicago, IL, United States
3.70Pf 50.0V Rohs Compliant Kemet
85AC5982
3.70Pf 50.0V Rohs Compliant Kemet 85AC5982
3.70PF 50.0V ROHS COMPLIANT: YES

3.70PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C379A5GACTR-ND 85AC5982
Product Name Ceramic Capacitors 3.70Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details