KEMET Electronics Corporation Ceramic Capacitors CBR02C359C5GAC

Description
CAP CER 3.5PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.5PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C359C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C359C5GACTR-ND
Ceramic Capacitors 399-CBR02C359C5GACTR-ND
CAP CER 3.5PF 50V C0G/NP0 0201

CAP CER 3.5PF 50V C0G/NP0 0201

Buy Now Datasheet
3.50Pf 50.0V Rohs Compliant Kemet - 85AC5975 - Newark, An Avnet Company
Chicago, IL, United States
3.50Pf 50.0V Rohs Compliant Kemet
85AC5975
3.50Pf 50.0V Rohs Compliant Kemet 85AC5975
3.50PF 50.0V ROHS COMPLIANT: YES

3.50PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C359C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C359C5GAC
Capacitors - Ceramic Capacitors CBR02C359C5GAC
CAP CER 3.5PF 50V C0G/NP0 0201

CAP CER 3.5PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C359C5GACTR-ND 85AC5975 CBR02C359C5GAC
Product Name Ceramic Capacitors 3.50Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers