KEMET Electronics Corporation Ceramic Capacitors CBR02C349A3GAC

Description
CAP CER 3.4PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.4PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C349A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C349A3GACTR-ND
Ceramic Capacitors 399-CBR02C349A3GACTR-ND
CAP CER 3.4PF 25V C0G/NP0 0201

CAP CER 3.4PF 25V C0G/NP0 0201

Buy Now Datasheet
3.40Pf 25.0V Rohs Compliant Kemet - 85AC5966 - Newark, An Avnet Company
Chicago, IL, United States
3.40Pf 25.0V Rohs Compliant Kemet
85AC5966
3.40Pf 25.0V Rohs Compliant Kemet 85AC5966
3.40PF 25.0V ROHS COMPLIANT: YES

3.40PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C349A3GACTR-ND 85AC5966
Product Name Ceramic Capacitors 3.40Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details