3.3pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
3.30PF 6.3V ROHS COMPLIANT: YES
CAP CER 3.3PF 6.3V C0G/NP0 0201
CAP CER 3.3PF 6.3V NP0 0201
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CBR02C339B9GAC-ND | 85AC5961 | CBR02C339B9GAC | CBR02C339B9GAC |
| Product Name | Ceramic Capacitors | 3.30Pf 6.3V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |