KEMET Electronics Corporation Ceramic Capacitors CBR02C330J3GAC

Description
CAP CER 33PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 33PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C330J3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C330J3GACTR-ND
Ceramic Capacitors 399-CBR02C330J3GACTR-ND
CAP CER 33PF 25V C0G/NP0 0201

CAP CER 33PF 25V C0G/NP0 0201

Buy Now Datasheet
33.0Pf 25.0V Rohs Compliant Kemet - 85AC5952 - Newark, An Avnet Company
Chicago, IL, United States
33.0Pf 25.0V Rohs Compliant Kemet
85AC5952
33.0Pf 25.0V Rohs Compliant Kemet 85AC5952
33.0PF 25.0V ROHS COMPLIANT: YES

33.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C330J3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C330J3GAC
Capacitors - Ceramic Capacitors CBR02C330J3GAC
CAP CER 33PF 25V C0G/NP0 0201

CAP CER 33PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C330J3GACTR-ND 85AC5952 CBR02C330J3GAC
Product Name Ceramic Capacitors 33.0Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers