KEMET Electronics Corporation Ceramic Capacitors CBR02C329B5GAC

Description
CAP CER 3.2PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3.2PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C329B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C329B5GACTR-ND
Ceramic Capacitors 399-CBR02C329B5GACTR-ND
CAP CER 3.2PF 50V C0G/NP0 0201

CAP CER 3.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 3.2Pf, 50V, 0201; Capacitance Kemet - 43AC8719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.2Pf, 50V, 0201; Capacitance Kemet
43AC8719
Cap, 3.2Pf, 50V, 0201; Capacitance Kemet 43AC8719
CAP, 3.2PF, 50V, 0201; Capacitance:3.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 3.2PF, 50V, 0201; Capacitance:3.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C329B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C329B5GAC
Capacitors - Ceramic Capacitors CBR02C329B5GAC
CAP CER 3.2PF 50V C0G/NP0 0201

CAP CER 3.2PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C329B5GACTR-ND 43AC8719 CBR02C329B5GAC
Product Name Ceramic Capacitors Cap, 3.2Pf, 50V, 0201; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details