KEMET Electronics Corporation Ceramic Capacitors CBR02C309B5GAC

Description
CAP CER 3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C309B5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C309B5GACCT-ND
Ceramic Capacitors 399-CBR02C309B5GACCT-ND
CAP CER 3PF 50V C0G/NP0 0201

CAP CER 3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C309B5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C309B5GACDKR-ND
Ceramic Capacitors 399-CBR02C309B5GACDKR-ND
CAP CER 3PF 50V C0G/NP0 0201

CAP CER 3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C309B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C309B5GACTR-ND
Ceramic Capacitors 399-CBR02C309B5GACTR-ND
CAP CER 3PF 50V C0G/NP0 0201

CAP CER 3PF 50V C0G/NP0 0201

Buy Now Datasheet
Cap, 3Pf, 50V, 0201; Capacitance Kemet - 43AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, 0201; Capacitance Kemet
43AC8717
Cap, 3Pf, 50V, 0201; Capacitance Kemet 43AC8717
CAP, 3PF, 50V, 0201; Capacitance:3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 3PF, 50V, 0201; Capacitance:3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C309B5GACCT-ND 399-CBR02C309B5GACDKR-ND 43AC8717
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details