KEMET Electronics Corporation Ceramic Capacitors CBR02C309A8GAC

Description
3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C309A8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C309A8GAC-ND
Ceramic Capacitors CBR02C309A8GAC-ND
3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
3.00Pf 10.0V Rohs Compliant Kemet - 85AC5928 - Newark, An Avnet Company
Chicago, IL, United States
3.00Pf 10.0V Rohs Compliant Kemet
85AC5928
3.00Pf 10.0V Rohs Compliant Kemet 85AC5928
3.00PF 10.0V ROHS COMPLIANT: YES

3.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C309A8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C309A8GAC
Capacitors - Ceramic Capacitors CBR02C309A8GAC
CAP CER 3PF 10V C0G/NP0 0201

CAP CER 3PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C309A8GAC-ND 85AC5928 CBR02C309A8GAC
Product Name Ceramic Capacitors 3.00Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers