0.3pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 0.3PF 6.3V C0G/NP0 0201
CAP CER 0.3PF 6.3V NP0 0201
.300PF 6.3V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CBR02C308B9GAC-ND | CBR02C308B9GAC | CBR02C308B9GAC | 85AC5925 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | .300Pf 6.3V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |