KEMET Electronics Corporation Ceramic Capacitors CBR02C249B5GAC

Description
CAP CER 2.4PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 2.4PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C249B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C249B5GACTR-ND
Ceramic Capacitors 399-CBR02C249B5GACTR-ND
CAP CER 2.4PF 50V C0G/NP0 0201

CAP CER 2.4PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C249B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C249B5GAC
Capacitors - Ceramic Capacitors CBR02C249B5GAC
CAP CER 2.4PF 50V C0G/NP0 0201

CAP CER 2.4PF 50V C0G/NP0 0201

Supplier's Site
Cap, 2.4Pf, 50V, 0201; Capacitance Kemet - 43AC8710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, 0201; Capacitance Kemet
43AC8710
Cap, 2.4Pf, 50V, 0201; Capacitance Kemet 43AC8710
CAP, 2.4PF, 50V, 0201; Capacitance:2.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 2.4PF, 50V, 0201; Capacitance:2.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C249B5GACTR-ND CBR02C249B5GAC 43AC8710
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2.4Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers