KEMET Electronics Corporation Ceramic Capacitors CBR02C240G8GAC

Description
24pF ±2% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
24pF ±2% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C240G8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C240G8GAC-ND
Ceramic Capacitors CBR02C240G8GAC-ND
24pF ±2% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

24pF ±2% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C240G8GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C240G8GAC
Capacitors - Ceramic Capacitors CBR02C240G8GAC
CAP CER 24PF 10V C0G/NP0 0201

CAP CER 24PF 10V C0G/NP0 0201

Supplier's Site
24.0Pf 10.0V Rohs Compliant Kemet - 85AC5864 - Newark, An Avnet Company
Chicago, IL, United States
24.0Pf 10.0V Rohs Compliant Kemet
85AC5864
24.0Pf 10.0V Rohs Compliant Kemet 85AC5864
24.0PF 10.0V ROHS COMPLIANT: YES

24.0PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C240G8GAC-ND CBR02C240G8GAC 85AC5864
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 24.0Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers