KEMET Electronics Corporation Ceramic Capacitors CBR02C240F8GAC

Description
24pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
24pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C240F8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C240F8GAC-ND
Ceramic Capacitors CBR02C240F8GAC-ND
24pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

24pF ±1% 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C240F8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C240F8GAC
Capacitors - Ceramic Capacitors CBR02C240F8GAC
CAP CER 24PF 10V C0G/NP0 0201

CAP CER 24PF 10V C0G/NP0 0201

Supplier's Site
24.0Pf 10.0V Rohs Compliant Kemet - 85AC5861 - Newark, An Avnet Company
Chicago, IL, United States
24.0Pf 10.0V Rohs Compliant Kemet
85AC5861
24.0Pf 10.0V Rohs Compliant Kemet 85AC5861
24.0PF 10.0V ROHS COMPLIANT: YES

24.0PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C240F8GAC-ND CBR02C240F8GAC 85AC5861
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 24.0Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers