KEMET Electronics Corporation Ceramic Capacitors CBR02C239B5GAC

Description
CAP CER 2.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 2.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C239B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C239B5GACTR-ND
Ceramic Capacitors 399-CBR02C239B5GACTR-ND
CAP CER 2.3PF 50V C0G/NP0 0201

CAP CER 2.3PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C239B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C239B5GAC
Capacitors - Ceramic Capacitors CBR02C239B5GAC
CAP CER 2.3PF 50V C0G/NP0 0201

CAP CER 2.3PF 50V C0G/NP0 0201

Supplier's Site
Cap, 2.3Pf, 50V, 0201; Capacitance Kemet - 43AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.3Pf, 50V, 0201; Capacitance Kemet
43AC8709
Cap, 2.3Pf, 50V, 0201; Capacitance Kemet 43AC8709
CAP, 2.3PF, 50V, 0201; Capacitance:2.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 2.3PF, 50V, 0201; Capacitance:2.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C239B5GACTR-ND CBR02C239B5GAC 43AC8709
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2.3Pf, 50V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details