KEMET Electronics Corporation Ceramic Capacitors CBR02C219A5GAC

Description
2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C219A5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C219A5GAC-ND
Ceramic Capacitors CBR02C219A5GAC-ND
2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C219A5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C219A5GAC
Ceramic Capacitors CBR02C219A5GAC
CAP CER 2.1PF 50V C0G/NP0 0201

CAP CER 2.1PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR02C219A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C219A5GAC
Capacitors - Ceramic Capacitors CBR02C219A5GAC
CAP CER 2.1PF 50V C0G/NP0 0201

CAP CER 2.1PF 50V C0G/NP0 0201

Supplier's Site
2.10Pf 50.0V Rohs Compliant Kemet - 85AC5833 - Newark, An Avnet Company
Chicago, IL, United States
2.10Pf 50.0V Rohs Compliant Kemet
85AC5833
2.10Pf 50.0V Rohs Compliant Kemet 85AC5833
2.10PF 50.0V ROHS COMPLIANT: YES

2.10PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C219A5GAC-ND CBR02C219A5GAC CBR02C219A5GAC 85AC5833
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.10Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details