KEMET Electronics Corporation Ceramic Capacitors CBR02C209A5GAC

Description
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17305-1-ND
Ceramic Capacitors 399-17305-1-ND
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17305-2-ND
Ceramic Capacitors 399-17305-2-ND
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17305-6-ND
Ceramic Capacitors 399-17305-6-ND
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
2.00Pf 50.0V Rohs Compliant Kemet - 85AC5822 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 50.0V Rohs Compliant Kemet
85AC5822
2.00Pf 50.0V Rohs Compliant Kemet 85AC5822
2.00PF 50.0V ROHS COMPLIANT: YES

2.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17305-1-ND 399-17305-6-ND 85AC5822
Product Name Ceramic Capacitors Ceramic Capacitors 2.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details