KEMET Electronics Corporation Ceramic Capacitors CBR02C208A8GAC

Description
0.2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C208A8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C208A8GAC-ND
Ceramic Capacitors CBR02C208A8GAC-ND
0.2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C208A8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C208A8GAC
Capacitors - Ceramic Capacitors CBR02C208A8GAC
CAP CER 0.2PF 10V C0G/NP0 0201

CAP CER 0.2PF 10V C0G/NP0 0201

Supplier's Site
.200Pf 10.0V Rohs Compliant Kemet - 85AC5817 - Newark, An Avnet Company
Chicago, IL, United States
.200Pf 10.0V Rohs Compliant Kemet
85AC5817
.200Pf 10.0V Rohs Compliant Kemet 85AC5817
.200PF 10.0V ROHS COMPLIANT: YES

.200PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C208A8GAC-ND CBR02C208A8GAC 85AC5817
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .200Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details