1.8pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 1.8PF 10V C0G/NP0 0201
1.80PF 10.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CBR02C189B8GAC-ND | CBR02C189B8GAC | 85AC5795 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1.80Pf 10.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 10 volts | 10 volts |