KEMET Electronics Corporation Ceramic Capacitors CBR02C189B3GAC

Description
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8559-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8559-6-ND
Ceramic Capacitors 399-8559-6-ND
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8559-2-ND
Ceramic Capacitors 399-8559-2-ND
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8559-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8559-1-ND
Ceramic Capacitors 399-8559-1-ND
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1.8Pf, 25V, 0201; Capacitance Kemet - 94Y9723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 25V, 0201; Capacitance Kemet
94Y9723
Cap, 1.8Pf, 25V, 0201; Capacitance Kemet 94Y9723
CAP, 1.8PF, 25V, 0201; Capacitance:1.8pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 1.8PF, 25V, 0201; Capacitance:1.8pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8559-6-ND 399-8559-2-ND 94Y9723
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.8Pf, 25V, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details