KEMET Electronics Corporation Ceramic Capacitors CBR02C159C9GAC

Description
1.5pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C159C9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C159C9GAC-ND
Ceramic Capacitors CBR02C159C9GAC-ND
1.5pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
1.50Pf 6.3V Rohs Compliant Kemet - 85AC5762 - Newark, An Avnet Company
Chicago, IL, United States
1.50Pf 6.3V Rohs Compliant Kemet
85AC5762
1.50Pf 6.3V Rohs Compliant Kemet 85AC5762
1.50PF 6.3V ROHS COMPLIANT: YES

1.50PF 6.3V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C159C9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C159C9GAC
Capacitors - Ceramic Capacitors CBR02C159C9GAC
CAP CER 1.5PF 6.3V C0G/NP0 0201

CAP CER 1.5PF 6.3V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C159C9GAC-ND 85AC5762 CBR02C159C9GAC
Product Name Ceramic Capacitors 1.50Pf 6.3V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers