13pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
13pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
13pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
KEMET CBR02C130J3GAC
KEMET CBR02C130J3GAC
| DigiKey | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6149-1-ND | 399-6149-6-ND | 7697002 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |