KEMET Electronics Corporation Ceramic Capacitors CBR02C129C8GAC

Description
1.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C129C8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C129C8GAC-ND
Ceramic Capacitors CBR02C129C8GAC-ND
1.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C129C8GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C129C8GAC
Ceramic Capacitors CBR02C129C8GAC
CAP CER 1.2PF 10V NP0 0201

CAP CER 1.2PF 10V NP0 0201

Supplier's Site Datasheet
1.20Pf 10.0V Rohs Compliant Kemet - 85AC5722 - Newark, An Avnet Company
Chicago, IL, United States
1.20Pf 10.0V Rohs Compliant Kemet
85AC5722
1.20Pf 10.0V Rohs Compliant Kemet 85AC5722
1.20PF 10.0V ROHS COMPLIANT: YES

1.20PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C129C8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C129C8GAC
Capacitors - Ceramic Capacitors CBR02C129C8GAC
CAP CER 1.2PF 10V C0G/NP0 0201

CAP CER 1.2PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C129C8GAC-ND CBR02C129C8GAC 85AC5722 CBR02C129C8GAC
Product Name Ceramic Capacitors Ceramic Capacitors 1.20Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DSF407Q3R0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details