KEMET Electronics Corporation Ceramic Capacitors CBR02C129B9GAC

Description
1.2pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C129B9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C129B9GAC-ND
Ceramic Capacitors CBR02C129B9GAC-ND
1.2pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C129B9GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C129B9GAC
Ceramic Capacitors CBR02C129B9GAC
CAP CER 1.2PF 6.3V NP0 0201

CAP CER 1.2PF 6.3V NP0 0201

Supplier's Site Datasheet
1.20Pf 6.3V Rohs Compliant Kemet - 85AC5720 - Newark, An Avnet Company
Chicago, IL, United States
1.20Pf 6.3V Rohs Compliant Kemet
85AC5720
1.20Pf 6.3V Rohs Compliant Kemet 85AC5720
1.20PF 6.3V ROHS COMPLIANT: YES

1.20PF 6.3V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C129B9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C129B9GAC
Capacitors - Ceramic Capacitors CBR02C129B9GAC
CAP CER 1.2PF 6.3V C0G/NP0 0201

CAP CER 1.2PF 6.3V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C129B9GAC-ND CBR02C129B9GAC 85AC5720 CBR02C129B9GAC
Product Name Ceramic Capacitors Ceramic Capacitors 1.20Pf 6.3V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details