KEMET Electronics Corporation Ceramic Capacitors CBR02C129B8GAC

Description
1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C129B8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C129B8GAC-ND
Ceramic Capacitors CBR02C129B8GAC-ND
1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
1.20Pf 10.0V Rohs Compliant Kemet - 85AC5719 - Newark, An Avnet Company
Chicago, IL, United States
1.20Pf 10.0V Rohs Compliant Kemet
85AC5719
1.20Pf 10.0V Rohs Compliant Kemet 85AC5719
1.20PF 10.0V ROHS COMPLIANT: YES

1.20PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C129B8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C129B8GAC
Capacitors - Ceramic Capacitors CBR02C129B8GAC
CAP CER 1.2PF 10V C0G/NP0 0201

CAP CER 1.2PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C129B8GAC-ND 85AC5719 CBR02C129B8GAC
Product Name Ceramic Capacitors 1.20Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details